Capital Lighting, Inc. E94604-51SN Mini Pendants-3 Light Cluster 615332

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.00 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044031 Category: Pendant Glass: Chocolate Swirl Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.00 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044031 Category: Pendant Glass: Chocolate Swirl Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94604-51SN Mini Pendants-3 Light Cluster - 615332 - Capital Lighting, Inc.
Columbus, OH, USA
E94604-51SN Mini Pendants-3 Light Cluster
615332
E94604-51SN Mini Pendants-3 Light Cluster 615332
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.00 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044031 Category: Pendant Glass: Chocolate Swirl Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.00
Extension: 82.8
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044031
Category: Pendant
Glass: Chocolate Swirl
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615332
Product Name E94604-51SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details