Capital Lighting, Inc. E94802-20SN Island/Pool Table-3 Light Bar 615326

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Length 5.00 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044284 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Length 5.00 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044284 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94802-20SN Island/Pool Table-3 Light Bar - 615326 - Capital Lighting, Inc.
Columbus, OH, USA
E94802-20SN Island/Pool Table-3 Light Bar
615326
E94802-20SN Island/Pool Table-3 Light Bar 615326
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Length 5.00 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044284 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Length 5.00
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044284
Category: Linear Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615326
Product Name E94802-20SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details