Capital Lighting, Inc. E94806-10SN Island/Pool Table-3 Light Bar 615322

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044321 Category: Linear Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044321 Category: Linear Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94806-10SN Island/Pool Table-3 Light Bar - 615322 - Capital Lighting, Inc.
Columbus, OH, USA
E94806-10SN Island/Pool Table-3 Light Bar
615322
E94806-10SN Island/Pool Table-3 Light Bar 615322
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044321 Category: Linear Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 2.75
Length 2.75
Extension: 81.5
Bulb
Type: G4 T3
Qty: 3
Wattage: 20
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044321
Category: Linear Pendant
Glass: Opal White
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615322
Product Name E94806-10SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details