Capital Lighting, Inc. E94703-10SN Mini Pendants-4+Light Cluster 615309

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044161 Category: Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044161 Category: Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94703-10SN Mini Pendants-4+Light Cluster - 615309 - Capital Lighting, Inc.
Columbus, OH, USA
E94703-10SN Mini Pendants-4+Light Cluster
615309
E94703-10SN Mini Pendants-4+Light Cluster 615309
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044161 Category: Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 3.25
Length 3.25
Extension: 82
Bulb
Type: G4 T3
Qty: 4
Wattage: 20
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044161
Category: Pendant
Glass: Snow White
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 10.75
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615309
Product Name E94703-10SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details