Capital Lighting, Inc. SRD8411K Exterior -Wall Mount 615299

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728165379 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728165379 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SRD8411K Exterior -Wall Mount - 615299 - Capital Lighting, Inc.
Columbus, OH, USA
SRD8411K Exterior -Wall Mount
615299
SRD8411K Exterior -Wall Mount 615299
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 21 Product Name: One Light Outdoor Wall UPC: 611728165379 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 21
Product Name: One Light Outdoor Wall
UPC: 611728165379
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615299
Product Name SRD8411K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details