Capital Lighting, Inc. TCA5009VP Large Chandeliers-Candle 615296

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Vintage Silver Weight: 129 Product Name: Nine Light Chandelier UPC: 611728166376 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Vintage Silver Weight: 129 Product Name: Nine Light Chandelier UPC: 611728166376 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCA5009VP Large Chandeliers-Candle - 615296 - Capital Lighting, Inc.
Columbus, OH, USA
TCA5009VP Large Chandeliers-Candle
615296
TCA5009VP Large Chandeliers-Candle 615296
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Vintage Silver Weight: 129 Product Name: Nine Light Chandelier UPC: 611728166376 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Vintage Silver
Weight: 129
Product Name: Nine Light Chandelier
UPC: 611728166376
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615296
Product Name TCA5009VP Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details