Capital Lighting, Inc. TF988T Lamps-Table Lamps 615290

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 75 Weight: 27 Product Name: Two Light Table Lamp UPC: 611728165225 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 75 Weight: 27 Product Name: Two Light Table Lamp UPC: 611728165225 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF988T Lamps-Table Lamps - 615290 - Capital Lighting, Inc.
Columbus, OH, USA
TF988T Lamps-Table Lamps
615290
TF988T Lamps-Table Lamps 615290
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 75 Weight: 27 Product Name: Two Light Table Lamp UPC: 611728165225 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Weight: 27
Product Name: Two Light Table Lamp
UPC: 611728165225
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615290
Product Name TF988T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details