Capital Lighting, Inc. VTRT8601C Sconces-Single Glass 615289

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728171158 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728171158 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTRT8601C Sconces-Single Glass - 615289 - Capital Lighting, Inc.
Columbus, OH, USA
VTRT8601C Sconces-Single Glass
615289
VTRT8601C Sconces-Single Glass 615289
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728171158 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3
Product Name: One LightBath Fixture
UPC: 611728171158
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615289
Product Name VTRT8601C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details