Capital Lighting, Inc. VTRT8602C Bathroom Fixtures-Two Lights 615287

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.35 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728171394 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.35 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728171394 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTRT8602C Bathroom Fixtures-Two Lights - 615287 - Capital Lighting, Inc.
Columbus, OH, USA
VTRT8602C Bathroom Fixtures-Two Lights
615287
VTRT8602C Bathroom Fixtures-Two Lights 615287
PRODUCT DETAILS / SPECS Width/Dia: 14.35 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728171394 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.35
Height: 8.00
Extension: 7
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 611728171394
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615287
Product Name VTRT8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details