Capital Lighting, Inc. VTRT8604C Bathroom Fixtures-Four Lights 615286

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 19 Product Name: Four Light Bath Fixture UPC: 611728171851 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 19 Product Name: Four Light Bath Fixture UPC: 611728171851 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTRT8604C Bathroom Fixtures-Four Lights - 615286 - Capital Lighting, Inc.
Columbus, OH, USA
VTRT8604C Bathroom Fixtures-Four Lights
615286
VTRT8604C Bathroom Fixtures-Four Lights 615286
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 19 Product Name: Four Light Bath Fixture UPC: 611728171851 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 8.00
Extension: 7
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 19
Product Name: Four Light Bath Fixture
UPC: 611728171851
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615286
Product Name VTRT8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details