Capital Lighting, Inc. WF8702DC Sconces-Double Candle 615282

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Cherry Weight: 8 Product Name: Two Light Wall Sconce UPC: 611728165980 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Cherry Weight: 8 Product Name: Two Light Wall Sconce UPC: 611728165980 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WF8702DC Sconces-Double Candle - 615282 - Capital Lighting, Inc.
Columbus, OH, USA
WF8702DC Sconces-Double Candle
615282
WF8702DC Sconces-Double Candle 615282
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Cherry Weight: 8 Product Name: Two Light Wall Sconce UPC: 611728165980 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.00
Length 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Cherry
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 611728165980
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615282
Product Name WF8702DC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details