Capital Lighting, Inc. TFFN539WT Island/Pool Table-4 Light + 615277

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 64.50 Extension: 3.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Western Bronze Weight: 14 Product Name: Five Light Island Light UPC: 611728167212 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 64.50 Extension: 3.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Western Bronze Weight: 14 Product Name: Five Light Island Light UPC: 611728167212 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFN539WT Island/Pool Table-4 Light + - 615277 - Capital Lighting, Inc.
Columbus, OH, USA
TFFN539WT Island/Pool Table-4 Light +
615277
TFFN539WT Island/Pool Table-4 Light + 615277
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 64.50 Extension: 3.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Western Bronze Weight: 14 Product Name: Five Light Island Light UPC: 611728167212 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 64.50
Extension: 3.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Western Bronze
Weight: 14
Product Name: Five Light Island Light
UPC: 611728167212
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615277
Product Name TFFN539WT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details