Capital Lighting, Inc. TFFN8702WT Sconces-Pocket 615274

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Western Bronze Weight: 6 Product Name: Two Light Wall Fixture UPC: 611728167236 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Western Bronze Weight: 6 Product Name: Two Light Wall Fixture UPC: 611728167236 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFN8702WT Sconces-Pocket - 615274 - Capital Lighting, Inc.
Columbus, OH, USA
TFFN8702WT Sconces-Pocket
615274
TFFN8702WT Sconces-Pocket 615274
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Western Bronze Weight: 6 Product Name: Two Light Wall Fixture UPC: 611728167236 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Western Bronze
Weight: 6
Product Name: Two Light Wall Fixture
UPC: 611728167236
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615274
Product Name TFFN8702WT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details