Capital Lighting, Inc. TFKM8802VB Sconces-Pocket 615271

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 611728168141 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 611728168141 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFKM8802VB Sconces-Pocket - 615271 - Capital Lighting, Inc.
Columbus, OH, USA
TFKM8802VB Sconces-Pocket
615271
TFKM8802VB Sconces-Pocket 615271
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 611728168141 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.00
Length 7.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 611728168141
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615271
Product Name TFKM8802VB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details