Capital Lighting, Inc. TY1716WT Semi-Flush Mts.-Bowl Style 615266

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728165911 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728165911 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY1716WT Semi-Flush Mts.-Bowl Style - 615266 - Capital Lighting, Inc.
Columbus, OH, USA
TY1716WT Semi-Flush Mts.-Bowl Style
615266
TY1716WT Semi-Flush Mts.-Bowl Style 615266
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728165911 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Western Bronze
Weight: 12
Product Name: Three Light Semi Flush Mount
UPC: 611728165911
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615266
Product Name TY1716WT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details