Capital Lighting, Inc. TY1716AN Semi-Flush Mts.-Bowl Style 615264

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728165904 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728165904 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY1716AN Semi-Flush Mts.-Bowl Style - 615264 - Capital Lighting, Inc.
Columbus, OH, USA
TY1716AN Semi-Flush Mts.-Bowl Style
615264
TY1716AN Semi-Flush Mts.-Bowl Style 615264
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728165904 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 12
Product Name: Three Light Semi Flush Mount
UPC: 611728165904
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615264
Product Name TY1716AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details