Capital Lighting, Inc. TY1721WT Semi-Flush Mts.-Bowl Style 615261

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 21 Product Name: Four Light Semi Flush Mount UPC: 611728165935 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 21 Product Name: Four Light Semi Flush Mount UPC: 611728165935 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY1721WT Semi-Flush Mts.-Bowl Style - 615261 - Capital Lighting, Inc.
Columbus, OH, USA
TY1721WT Semi-Flush Mts.-Bowl Style
615261
TY1721WT Semi-Flush Mts.-Bowl Style 615261
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 21 Product Name: Four Light Semi Flush Mount UPC: 611728165935 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 13.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Western Bronze
Weight: 21
Product Name: Four Light Semi Flush Mount
UPC: 611728165935
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615261
Product Name TY1721WT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details