Capital Lighting, Inc. VTMY8502Z Bathroom Fixtures-Two Lights 615254

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Medici Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728170182 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Medici Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728170182 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTMY8502Z Bathroom Fixtures-Two Lights - 615254 - Capital Lighting, Inc.
Columbus, OH, USA
VTMY8502Z Bathroom Fixtures-Two Lights
615254
VTMY8502Z Bathroom Fixtures-Two Lights 615254
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Medici Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728170182 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.00
Extension: 6.5
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Medici Bronze
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 611728170182
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615254
Product Name VTMY8502Z Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details