Capital Lighting, Inc. VTMY8603BN Bathroom Fixtures-Three Lights 615252

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728171462 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728171462 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTMY8603BN Bathroom Fixtures-Three Lights - 615252 - Capital Lighting, Inc.
Columbus, OH, USA
VTMY8603BN Bathroom Fixtures-Three Lights
615252
VTMY8603BN Bathroom Fixtures-Three Lights 615252
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728171462 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.00
Extension: 7
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Bath Fixture
UPC: 611728171462
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615252
Product Name VTMY8603BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details