Capital Lighting, Inc. VTMY8601BN Sconces-Single Glass 615251

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728170991 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728170991 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTMY8601BN Sconces-Single Glass - 615251 - Capital Lighting, Inc.
Columbus, OH, USA
VTMY8601BN Sconces-Single Glass
615251
VTMY8601BN Sconces-Single Glass 615251
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728170991 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 5
Product Name: One LightBath Fixture
UPC: 611728170991
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615251
Product Name VTMY8601BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details