Capital Lighting, Inc. TU8601BN Sconces-Drum Shades 615249

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 5.5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728166390 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 5.5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728166390 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TU8601BN Sconces-Drum Shades - 615249 - Capital Lighting, Inc.
Columbus, OH, USA
TU8601BN Sconces-Drum Shades
615249
TU8601BN Sconces-Drum Shades 615249
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 5.5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728166390 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 5.5
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One LightBath Fixture
UPC: 611728166390
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615249
Product Name TU8601BN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details