Capital Lighting, Inc. TU8603BN Bathroom Fixtures-Three Lights 615244

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728166413 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728166413 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TU8603BN Bathroom Fixtures-Three Lights - 615244 - Capital Lighting, Inc.
Columbus, OH, USA
TU8603BN Bathroom Fixtures-Three Lights
615244
TU8603BN Bathroom Fixtures-Three Lights 615244
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728166413 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.00
Extension: 5.5
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Bath Fixture
UPC: 611728166413
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615244
Product Name TU8603BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details