Capital Lighting, Inc. TY1504WT Mini Pendants-Rod 615242

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 4 Product Name: One Light Pendant UPC: 611728165850 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 4 Product Name: One Light Pendant UPC: 611728165850 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY1504WT Mini Pendants-Rod - 615242 - Capital Lighting, Inc.
Columbus, OH, USA
TY1504WT Mini Pendants-Rod
615242
TY1504WT Mini Pendants-Rod 615242
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 4 Product Name: One Light Pendant UPC: 611728165850 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 611728165850
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615242
Product Name TY1504WT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details