Capital Lighting, Inc. TY643WT Island/Pool Table-4 Light + 615238

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 26 Product Name: Four Light Island Light UPC: 611728165621 Category: Island Light Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 26 Product Name: Four Light Island Light UPC: 611728165621 Category: Island Light Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY643WT Island/Pool Table-4 Light + - 615238 - Capital Lighting, Inc.
Columbus, OH, USA
TY643WT Island/Pool Table-4 Light +
615238
TY643WT Island/Pool Table-4 Light + 615238
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Western Bronze Weight: 26 Product Name: Four Light Island Light UPC: 611728165621 Category: Island Light Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 55.00
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Western Bronze
Weight: 26
Product Name: Four Light Island Light
UPC: 611728165621
Category: Island Light
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615238
Product Name TY643WT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details