Capital Lighting, Inc. TY5103AN Mid. Chandeliers-Glass Down 615233

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Three Light Three Light Downlight UPC: 611728165546 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Three Light Three Light Downlight UPC: 611728165546 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY5103AN Mid. Chandeliers-Glass Down - 615233 - Capital Lighting, Inc.
Columbus, OH, USA
TY5103AN Mid. Chandeliers-Glass Down
615233
TY5103AN Mid. Chandeliers-Glass Down 615233
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 20 Product Name: Three Light Three Light Downlight UPC: 611728165546 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 51.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 20
Product Name: Three Light Three Light Downlight
UPC: 611728165546
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615233
Product Name TY5103AN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details