Capital Lighting, Inc. TY8704AN Bathroom Fixtures-Four Lights 615215

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728165805 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728165805 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8704AN Bathroom Fixtures-Four Lights - 615215 - Capital Lighting, Inc.
Columbus, OH, USA
TY8704AN Bathroom Fixtures-Four Lights
615215
TY8704AN Bathroom Fixtures-Four Lights 615215
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728165805 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 6.50
Extension: 5
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 8
Product Name: Four Light Bath Fixture
UPC: 611728165805
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615215
Product Name TY8704AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details