Capital Lighting, Inc. VTBK8502Z Bathroom Fixtures-Two Lights 615200

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Medici Bronze Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728170175 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Medici Bronze Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728170175 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTBK8502Z Bathroom Fixtures-Two Lights - 615200 - Capital Lighting, Inc.
Columbus, OH, USA
VTBK8502Z Bathroom Fixtures-Two Lights
615200
VTBK8502Z Bathroom Fixtures-Two Lights 615200
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Medici Bronze Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728170175 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.00
Extension: 6.5
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Medici Bronze
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728170175
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615200
Product Name VTBK8502Z Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details