Capital Lighting, Inc. E95188-100OI Sconces-Pocket 615190

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040033 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040033 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95188-100OI Sconces-Pocket - 615190 - Capital Lighting, Inc.
Columbus, OH, USA
E95188-100OI Sconces-Pocket
615190
E95188-100OI Sconces-Pocket 615190
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040033 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 4
Bulb
Type: GU24 Fluorescent
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 4.01
Product Name: Two Light Wall Sconce
UPC: 845094040033
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615190
Product Name E95188-100OI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details