Capital Lighting, Inc. E95490-101SN Mini Pendants-Drum Shades 615176

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 3.75 Extension: 77 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094044604 Category: Mini Pendant Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 3.75 Extension: 77 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094044604 Category: Mini Pendant Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95490-101SN Mini Pendants-Drum Shades - 615176 - Capital Lighting, Inc.
Columbus, OH, USA
E95490-101SN Mini Pendants-Drum Shades
615176
E95490-101SN Mini Pendants-Drum Shades 615176
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 3.75 Extension: 77 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094044604 Category: Mini Pendant Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 3.75
Extension: 77
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094044604
Category: Mini Pendant
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615176
Product Name E95490-101SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details