Capital Lighting, Inc. E95496-102SN Island/Pool Table-Drum Shades 615165

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.50 Length 5.50 Extension: 77 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044840 Category: Linear Pendant Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.50 Length 5.50 Extension: 77 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044840 Category: Linear Pendant Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95496-102SN Island/Pool Table-Drum Shades - 615165 - Capital Lighting, Inc.
Columbus, OH, USA
E95496-102SN Island/Pool Table-Drum Shades
615165
E95496-102SN Island/Pool Table-Drum Shades 615165
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.50 Length 5.50 Extension: 77 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044840 Category: Linear Pendant Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 5.50
Length 5.50
Extension: 77
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044840
Category: Linear Pendant
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615165
Product Name E95496-102SN Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details