Capital Lighting, Inc. E95492-102SN Mini Pendants-3 Light Cluster 615144

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Extension: 77 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044697 Category: Pendant Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Extension: 77 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044697 Category: Pendant Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95492-102SN Mini Pendants-3 Light Cluster - 615144 - Capital Lighting, Inc.
Columbus, OH, USA
E95492-102SN Mini Pendants-3 Light Cluster
615144
E95492-102SN Mini Pendants-3 Light Cluster 615144
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Extension: 77 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044697 Category: Pendant Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 3.75
Extension: 77
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044697
Category: Pendant
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615144
Product Name E95492-102SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details