Capital Lighting, Inc. CTL1722GK Semi-Flush Mts.-Bowl Style 615126

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grey Ash Weight: 26 Product Name: Four Light Semi Flush Mount UPC: 611728166871 Category: Semi-Flush Mount Glass: Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grey Ash Weight: 26 Product Name: Four Light Semi Flush Mount UPC: 611728166871 Category: Semi-Flush Mount Glass: Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CTL1722GK Semi-Flush Mts.-Bowl Style - 615126 - Capital Lighting, Inc.
Columbus, OH, USA
CTL1722GK Semi-Flush Mts.-Bowl Style
615126
CTL1722GK Semi-Flush Mts.-Bowl Style 615126
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grey Ash Weight: 26 Product Name: Four Light Semi Flush Mount UPC: 611728166871 Category: Semi-Flush Mount Glass: Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Grey Ash
Weight: 26
Product Name: Four Light Semi Flush Mount
UPC: 611728166871
Category: Semi-Flush Mount
Glass: Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615126
Product Name CTL1722GK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details