Capital Lighting, Inc. CTL1717GK Semi-Flush Mts.-Bowl Style 615124

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grey Ash Weight: 14 Product Name: Three Light Semi Flush Mount UPC: 611728166833 Category: Semi-Flush Mount Glass: Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grey Ash Weight: 14 Product Name: Three Light Semi Flush Mount UPC: 611728166833 Category: Semi-Flush Mount Glass: Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CTL1717GK Semi-Flush Mts.-Bowl Style - 615124 - Capital Lighting, Inc.
Columbus, OH, USA
CTL1717GK Semi-Flush Mts.-Bowl Style
615124
CTL1717GK Semi-Flush Mts.-Bowl Style 615124
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Grey Ash Weight: 14 Product Name: Three Light Semi Flush Mount UPC: 611728166833 Category: Semi-Flush Mount Glass: Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Grey Ash
Weight: 14
Product Name: Three Light Semi Flush Mount
UPC: 611728166833
Category: Semi-Flush Mount
Glass: Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615124
Product Name CTL1717GK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details