Capital Lighting, Inc. CTL8701GK Sconces-Single Glass 615122

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Grey Ash Weight: 4 Product Name: One Light Wall Fixture UPC: 611728166826 Category: Wall Sconce Glass: Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Grey Ash Weight: 4 Product Name: One Light Wall Fixture UPC: 611728166826 Category: Wall Sconce Glass: Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CTL8701GK Sconces-Single Glass - 615122 - Capital Lighting, Inc.
Columbus, OH, USA
CTL8701GK Sconces-Single Glass
615122
CTL8701GK Sconces-Single Glass 615122
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Grey Ash Weight: 4 Product Name: One Light Wall Fixture UPC: 611728166826 Category: Wall Sconce Glass: Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Grey Ash
Weight: 4
Product Name: One Light Wall Fixture
UPC: 611728166826
Category: Wall Sconce
Glass: Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615122
Product Name CTL8701GK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details