Capital Lighting, Inc. CTL5009GK Mid. Chandeliers-Glass Up 615120

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Grey Ash Weight: 35 Product Name: Nine Light Chandelier UPC: 611728166857 Category: Chandelier Glass: Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Grey Ash Weight: 35 Product Name: Nine Light Chandelier UPC: 611728166857 Category: Chandelier Glass: Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CTL5009GK Mid. Chandeliers-Glass Up - 615120 - Capital Lighting, Inc.
Columbus, OH, USA
CTL5009GK Mid. Chandeliers-Glass Up
615120
CTL5009GK Mid. Chandeliers-Glass Up 615120
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Grey Ash Weight: 35 Product Name: Nine Light Chandelier UPC: 611728166857 Category: Chandelier Glass: Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Grey Ash
Weight: 35
Product Name: Nine Light Chandelier
UPC: 611728166857
Category: Chandelier
Glass: Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615120
Product Name CTL5009GK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details