Capital Lighting, Inc. GLN8409IB Exterior -Wall Mount 615092

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728166796 Category: Outdoor Glass: Umber Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728166796 Category: Outdoor Glass: Umber Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GLN8409IB Exterior -Wall Mount - 615092 - Capital Lighting, Inc.
Columbus, OH, USA
GLN8409IB Exterior -Wall Mount
615092
GLN8409IB Exterior -Wall Mount 615092
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728166796 Category: Outdoor Glass: Umber Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 6
Product Name: One Light Outdoor Wall
UPC: 611728166796
Category: Outdoor
Glass: Umber Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615092
Product Name GLN8409IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details