Capital Lighting, Inc. GLN8407IB Exterior -Wall Mount 615090

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728166789 Category: Outdoor Glass: Umber Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728166789 Category: Outdoor Glass: Umber Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GLN8407IB Exterior -Wall Mount - 615090 - Capital Lighting, Inc.
Columbus, OH, USA
GLN8407IB Exterior -Wall Mount
615090
GLN8407IB Exterior -Wall Mount 615090
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728166789 Category: Outdoor Glass: Umber Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 4
Product Name: One Light Outdoor Wall
UPC: 611728166789
Category: Outdoor
Glass: Umber Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615090
Product Name GLN8407IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details