Capital Lighting, Inc. SPH2821PN Pendants-Bowl Style 615086

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728166277 Category: Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728166277 Category: Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH2821PN Pendants-Bowl Style - 615086 - Capital Lighting, Inc.
Columbus, OH, USA
SPH2821PN Pendants-Bowl Style
615086
SPH2821PN Pendants-Bowl Style 615086
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 25 Product Name: Three Light Pendant UPC: 611728166277 Category: Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 25
Product Name: Three Light Pendant
UPC: 611728166277
Category: Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615086
Product Name SPH2821PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details