Capital Lighting, Inc. SRD8407K Exterior -Wall Mount 615085

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728165355 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728165355 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SRD8407K Exterior -Wall Mount - 615085 - Capital Lighting, Inc.
Columbus, OH, USA
SRD8407K Exterior -Wall Mount
615085
SRD8407K Exterior -Wall Mount 615085
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728165355 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Black
Weight: 8
Product Name: One Light Outdoor Wall
UPC: 611728165355
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615085
Product Name SRD8407K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details