Capital Lighting, Inc. SPH5005PN Mid. Chandeliers-Glass Up 615083

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 32 Product Name: Five Light Chandelier UPC: 611728166239 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 32 Product Name: Five Light Chandelier UPC: 611728166239 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH5005PN Mid. Chandeliers-Glass Up - 615083 - Capital Lighting, Inc.
Columbus, OH, USA
SPH5005PN Mid. Chandeliers-Glass Up
615083
SPH5005PN Mid. Chandeliers-Glass Up 615083
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 32 Product Name: Five Light Chandelier UPC: 611728166239 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Palladian Bronze
Weight: 32
Product Name: Five Light Chandelier
UPC: 611728166239
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615083
Product Name SPH5005PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details