Capital Lighting, Inc. SRD1911K Exterior -Hanging 615082

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 20 Product Name: One Light Outdoor Hanging UPC: 611728165478 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 20 Product Name: One Light Outdoor Hanging UPC: 611728165478 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SRD1911K Exterior -Hanging - 615082 - Capital Lighting, Inc.
Columbus, OH, USA
SRD1911K Exterior -Hanging
615082
SRD1911K Exterior -Hanging 615082
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 20 Product Name: One Light Outdoor Hanging UPC: 611728165478 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 20
Product Name: One Light Outdoor Hanging
UPC: 611728165478
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615082
Product Name SRD1911K Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details