Capital Lighting, Inc. SPH5009PN Mid. Chandeliers-Glass Up 615081

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 63 Product Name: Nine Light Chandelier UPC: 611728166246 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 63 Product Name: Nine Light Chandelier UPC: 611728166246 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH5009PN Mid. Chandeliers-Glass Up - 615081 - Capital Lighting, Inc.
Columbus, OH, USA
SPH5009PN Mid. Chandeliers-Glass Up
615081
SPH5009PN Mid. Chandeliers-Glass Up 615081
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Palladian Bronze Weight: 63 Product Name: Nine Light Chandelier UPC: 611728166246 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Palladian Bronze
Weight: 63
Product Name: Nine Light Chandelier
UPC: 611728166246
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615081
Product Name SPH5009PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details