Capital Lighting, Inc. SPH5103PN Mid. Chandeliers-Glass Down 615080

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: Three Light Chandelier UPC: 611728166253 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: Three Light Chandelier UPC: 611728166253 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH5103PN Mid. Chandeliers-Glass Down - 615080 - Capital Lighting, Inc.
Columbus, OH, USA
SPH5103PN Mid. Chandeliers-Glass Down
615080
SPH5103PN Mid. Chandeliers-Glass Down 615080
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: Three Light Chandelier UPC: 611728166253 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 20
Product Name: Three Light Chandelier
UPC: 611728166253
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615080
Product Name SPH5103PN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details