Capital Lighting, Inc. JLE2812IS Pendants-Bowl Style 615077

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Silver Weight: 14 Product Name: Three Light Pendant UPC: 611728166062 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Silver Weight: 14 Product Name: Three Light Pendant UPC: 611728166062 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JLE2812IS Pendants-Bowl Style - 615077 - Capital Lighting, Inc.
Columbus, OH, USA
JLE2812IS Pendants-Bowl Style
615077
JLE2812IS Pendants-Bowl Style 615077
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Silver Weight: 14 Product Name: Three Light Pendant UPC: 611728166062 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Silver
Weight: 14
Product Name: Three Light Pendant
UPC: 611728166062
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615077
Product Name JLE2812IS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details