Capital Lighting, Inc. KRA5103WT Mid. Chandeliers-Glass Down 615072

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: Three Light Downlight Chandelier UPC: 611728166147 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: Three Light Downlight Chandelier UPC: 611728166147 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KRA5103WT Mid. Chandeliers-Glass Down - 615072 - Capital Lighting, Inc.
Columbus, OH, USA
KRA5103WT Mid. Chandeliers-Glass Down
615072
KRA5103WT Mid. Chandeliers-Glass Down 615072
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: Three Light Downlight Chandelier UPC: 611728166147 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 58.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Bronze
Weight: 11
Product Name: Three Light Downlight Chandelier
UPC: 611728166147
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615072
Product Name KRA5103WT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details