Capital Lighting, Inc. KRA5005WT Mid. Chandeliers-Glass Up 615071

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 61.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Western Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728166130 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 61.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Western Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728166130 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KRA5005WT Mid. Chandeliers-Glass Up - 615071 - Capital Lighting, Inc.
Columbus, OH, USA
KRA5005WT Mid. Chandeliers-Glass Up
615071
KRA5005WT Mid. Chandeliers-Glass Up 615071
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 61.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Western Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728166130 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 61.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Western Bronze
Weight: 20
Product Name: Five Light Chandelier
UPC: 611728166130
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615071
Product Name KRA5005WT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details