Capital Lighting, Inc. RJU5006MA Mid. Chandeliers-Candle 615056

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mayan Gold Weight: 54 Product Name: Six Light Chandelier UPC: 611728170564 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mayan Gold Weight: 54 Product Name: Six Light Chandelier UPC: 611728170564 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RJU5006MA Mid. Chandeliers-Candle - 615056 - Capital Lighting, Inc.
Columbus, OH, USA
RJU5006MA Mid. Chandeliers-Candle
615056
RJU5006MA Mid. Chandeliers-Candle 615056
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mayan Gold Weight: 54 Product Name: Six Light Chandelier UPC: 611728170564 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mayan Gold
Weight: 54
Product Name: Six Light Chandelier
UPC: 611728170564
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615056
Product Name RJU5006MA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details