Capital Lighting, Inc. SHL5004SEC Mini Chandeliers-Candle 615050

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sand Bisque Weight: 13 Product Name: Four Light Chandelier UPC: 611728166345 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sand Bisque Weight: 13 Product Name: Four Light Chandelier UPC: 611728166345 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SHL5004SEC Mini Chandeliers-Candle - 615050 - Capital Lighting, Inc.
Columbus, OH, USA
SHL5004SEC Mini Chandeliers-Candle
615050
SHL5004SEC Mini Chandeliers-Candle 615050
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sand Bisque Weight: 13 Product Name: Four Light Chandelier UPC: 611728166345 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sand Bisque
Weight: 13
Product Name: Four Light Chandelier
UPC: 611728166345
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615050
Product Name SHL5004SEC Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details