Capital Lighting, Inc. MAS1716IS Semi-Flush Mts.-Bowl Style 615044

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728166536 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728166536 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MAS1716IS Semi-Flush Mts.-Bowl Style - 615044 - Capital Lighting, Inc.
Columbus, OH, USA
MAS1716IS Semi-Flush Mts.-Bowl Style
615044
MAS1716IS Semi-Flush Mts.-Bowl Style 615044
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Silver Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728166536 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Silver
Weight: 12
Product Name: Three Light Semi Flush Mount
UPC: 611728166536
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615044
Product Name MAS1716IS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details