Capital Lighting, Inc. RDY2821CS Mid. Chandeliers-Candle 615026

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Century Silver Leaf Weight: 47 Product Name: Four Light Pendant UPC: 611728170557 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Century Silver Leaf Weight: 47 Product Name: Four Light Pendant UPC: 611728170557 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RDY2821CS Mid. Chandeliers-Candle - 615026 - Capital Lighting, Inc.
Columbus, OH, USA
RDY2821CS Mid. Chandeliers-Candle
615026
RDY2821CS Mid. Chandeliers-Candle 615026
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Century Silver Leaf Weight: 47 Product Name: Four Light Pendant UPC: 611728170557 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 14.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Century Silver Leaf
Weight: 47
Product Name: Four Light Pendant
UPC: 611728170557
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615026
Product Name RDY2821CS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details